The NXP PCF1175CT is a highly integrated LCD driver designed to drive alphanumeric displays with minimal external components. It is a perfect solution for applications requiring direct connection to LCD panels, particularly in the automotive, industrial, and consumer electronics sectors.
Key Features
- Display Support: The PCF1175CT is capable of driving LCD displays with up to 32 segments and 4 commons, making it suitable for a variety of alphanumeric displays.
- Interface: It features a simple and flexible I²C-bus interface, allowing for easy integration with microcontrollers and processors.
- Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it ideal for battery-powered applications.
- Voltage Range: The device operates over a wide voltage range, accommodating different power supply specifications.
- Temperature Range: It is designed to function across a broad temperature range, ensuring reliability and performance in diverse operating environments.
Applications
The PCF1175CT is versatile and can be used in a multitude of applications, including:
- Automotive dashboards and control panels
- Industrial machine displays
- Consumer electronics such as clocks, calculators, and handheld devices
Technical Specifications
Attribute
Details
Supply Voltage
2.5V to 6.0V
Operating Temperature
-40°C to +85°C
Package
SOP28
Interface
I²C-bus
With its robust feature set and NXP's commitment to quality, the PCF1175CT LCD driver is a reliable choice for developers looking to create sophisticated displays with ease and efficiency.