Product Overview: PCF1252-2T/F4,112
The PCF1252-2T/F4,112 is a high-performance, low-power supervisory circuit designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is engineered to provide precise voltage monitoring and power-on reset control for advanced microprocessor systems. With its compact SOT23-5 package, it is an ideal solution for space-constrained applications.
Key Features
- Voltage Supervision: The PCF1252-2T/F4,112 ensures that the system's voltage levels remain within specified thresholds, providing a reliable reset signal to the microprocessor upon detection of out-of-tolerance power supply conditions.
- Power-On Reset: The device generates a reset signal when power is initially applied to the system, ensuring that the microprocessor and other ICs start from a known state.
- Low Power Consumption: Designed for energy-sensitive applications, this supervisory circuit has a very low quiescent current, which helps to minimize power consumption when the system is in standby mode.
- High Accuracy: The PCF1252-2T/F4,112 provides high accuracy in monitoring the power supply voltage, which is critical for reliable operation in microprocessor-based systems.
- Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and consumer applications.
Applications
The versatility of the PCF1252-2T/F4,112 makes it an excellent choice for a wide array of applications, including:
- Microprocessor systems
- Computers and computer peripherals
- Portable/battery-powered equipment
- Intelligent instruments
- Industrial control systems
Technical Specifications
Parameter
Value
Package Type
SOT23-5
Operating Temperature
-40°C to +85°C
Supply Voltage Range
Typically 1.0V to 5.5V
Reset Threshold Voltage
Factory-trimmed
Power Consumption
Low
For detailed technical specifications and application support, refer to the manufacturer's datasheet and product resources.