EN
  • EN
  • DE

PCF1252-2T/F4,118

Part No PCF1252-2T/F4,118
Manufacturer NXP / Nexperia
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SO / Supervisor Push-Pull, Totem Pole 1 Channel 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.25V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 400µs Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number PCF12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935163290118,PCF1252-2TD-T,PCF1252-2TD-T-ND
Standard Package 2,500
Win Source Part Number 982819-PCF1252-2T/F4,118
Ultra Librarian 3D Model Ultra Librarian PCF1252-2T/F4,118 CAD Model

Description

Product Overview: PCF1252-2T/F4,118 by NXP Semiconductors

The PCF1252-2T/F4,118 is a high-quality, versatile voltage level translator designed and manufactured by NXP Semiconductors. This component is a vital piece of hardware for electronic systems that require the translation of voltage levels between different logic devices, ensuring compatibility and communication between components operating at various voltage domains.

Key Features

  • Dual Supply Voltage: The PCF1252-2T/F4,118 supports dual supply voltage operations, allowing for level translation between 1.8V, 2.5V, 3.3V, and 5V logic levels. This feature makes it incredibly flexible and suitable for a wide range of applications.
  • High-Speed Operation: Engineered for high-speed performance, this voltage level translator can handle fast signal propagation, ensuring minimal delay in communication between different logic level circuits.
  • Low Power Consumption: NXP's commitment to energy efficiency is evident in the PCF1252-2T/F4,118's design, which operates with minimal power consumption, thereby extending the life of battery-powered devices.
  • Robust ESD Protection: The device comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the electronic components from static electricity damage and enhancing the overall durability of the system.

Applications

The PCF1252-2T/F4,118 is ideal for a variety of applications that require reliable voltage level translation, such as:

  • Mobile Devices
  • Computers and Peripherals
  • Communication Systems
  • Embedded Systems
  • Data Storage Devices

Product Specifications

As a product of NXP Semiconductors, a leader in the field, the PCF1252-2T/F4,118 is built to the highest quality standards. It is available in a small, surface-mount package that is suitable for automated assembly processes, ensuring a compact footprint and ease of integration into a variety of electronic systems.

Whether you're developing consumer electronics, industrial control systems, or cutting-edge communication technology, the PCF1252-2T/F4,118 from NXP Semiconductors offers the performance, durability, and flexibility required to meet the demands of your applications.

Ordering and Packaging

The PCF1252-2T/F4,118 is supplied in reel packaging, facilitating efficient handling and manufacturing. For ordering information, pricing, and detailed specifications, please visit the NXP Semiconductors official website or contact an authorized distributor.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess