EN
  • EN
  • DE

PCF2100CP

Part No PCF2100CP
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer NXP
Win Source Part Number 345459-PCF2100CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF2100CP CAD Model

Description

NXP PCF2100CP LCD Driver Overview

The NXP PCF2100CP is a versatile LCD driver integrated circuit designed to drive alphanumeric displays with minimal external components. Ideal for battery-operated and low-power applications, this IC is capable of controlling a 4-digit 7-segment LCD or a 25-segment alphanumeric display. Its compact design and low power consumption make it a preferred choice for handheld devices, instrumentation panels, and any application requiring a clear and efficient display interface.

Key Features

  • Display Compatibility: The PCF2100CP can drive up to 4 digits of 7-segment displays or a 25-segment alphanumeric display, offering flexibility in the types of displays it can support.
  • Low Power Consumption: Engineered to operate with minimal power, this LCD driver is suitable for battery-powered devices, ensuring longevity and reliability in portable applications.
  • Simple Interface: With an easy-to-use interface, the PCF2100CP can be connected to microcontrollers or processors with minimal wiring, simplifying the design and reducing the bill of materials.
  • Multiple Display Modes: It supports multiple display modes including static, multiplex, and blinking, giving designers the flexibility to create dynamic and user-friendly interfaces.

Applications

The PCF2100CP is designed for use in a wide range of applications, including:

  • Handheld devices
  • Portable instrumentation
  • Medical devices
  • Utility meters
  • Consumer electronics

Technical Specifications

  • Supply Voltage: 2.5V to 6V
  • Operating Temperature: -40°C to +85°C
  • Package: The PCF2100CP comes in a DIP18 (Dual In-line Package) making it easy to integrate into through-hole PCB designs.

In summary, the NXP PCF2100CP LCD driver is a reliable and efficient solution for driving small to medium-sized alphanumeric LCDs. Its low power consumption, ease of use, and flexibility make it an excellent choice for designers looking to enhance the user interface of their electronic products.

You May Also Be Interested in

Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess