EN
  • EN
  • DE

PCF2119DU/2/2Z

Part No PCF2119DU/2/2Z
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CTLR/DRIVER UNCASED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Digits or Characters 16 Characters, 32 Characters, 40 Elements
Operating Supply Current 35μA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package Die
Win Source Part Number 1086883-PCF2119DU/2/2Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF2119DU/2/2Z CAD Model

Description

Introducing the PCF2119DU/2/2Z LCD Controller/Driver

The PCF2119DU/2/2Z is a state-of-the-art LCD controller and driver from NXP Semiconductors, designed to offer a high level of integration for driving small to medium-sized Liquid Crystal Displays. This versatile chip is a perfect choice for applications that require alphanumeric displays with a low-power, high-performance interface.

Key Features

  • Display Support: The PCF2119DU/2/2Z supports displays with up to 4 lines of 40 characters, providing ample space for detailed information output.
  • Interface Options: It features a choice of interfaces including I²C-bus, SPI, and parallel bus options, allowing for flexibility in communication with microcontrollers.
  • Character Generation: The device comes with an onboard ROM that provides a range of character fonts, including European, Japanese, Cyrillic, and others, facilitating international product deployment.
  • Extended Temperature Range: Its operation is guaranteed over an extended temperature range, making it suitable for demanding environments.
  • Low Power Consumption: The driver is optimized for low power consumption, which is critical for battery-powered devices.
  • Multiple Display Modes: It supports various display modes such as normal, all pixels on, all pixels off, and inverse video, enhancing display flexibility.

Applications

The PCF2119DU/2/2Z is ideal for a wide range of applications including:

  • Industrial controls
  • Medical equipment
  • Automotive systems
  • Home appliances
  • Personal electronics

Design Support

NXP provides comprehensive design support for the PCF2119DU/2/2Z, including technical documentation, application notes, and reference designs. This ensures that integrating the LCD controller/driver into your design is as straightforward as possible, speeding up development time and helping you get to market faster.

Whether you're designing a new product or upgrading an existing one, the PCF2119DU/2/2Z from NXP offers the features, flexibility, and reliability needed to create an effective user interface with an LCD.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess