EN
  • EN
  • DE

PCF50626HN/01/N1

Part No PCF50626HN/01/N1
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017261-PCF50626HN/01/N1
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF50626HN/01/N1 CAD Model

Description

The PCF50626HN/01/N1 is an advanced power management integrated circuit (PMIC) developed by NXP Semiconductors, designed to cater to the power requirements of modern mobile devices. This highly integrated solution is engineered to provide a comprehensive range of features that ensure efficient power distribution, battery management, and system control in a compact form factor.

Key Features

  • Multiple Power Outputs: The PCF50626HN/01/N1 includes a variety of regulated voltage outputs, including DC-DC converters and LDO regulators, allowing it to power multiple subsystems within a device.
  • Integrated Charging Control: With an integrated battery charger controller, this PMIC supports various battery technologies and facilitates safe and efficient charging.
  • Flexible Power Sequencing: The device offers programmable power-on sequencing, which is crucial for the proper startup of complex electronic systems.
  • Smart Power Saving Modes: To enhance battery life, the PMIC includes intelligent power-saving features that reduce power consumption during idle periods.
  • I2C Interface: A built-in I2C interface allows for communication with a host processor, enabling dynamic control over power settings and system configurations.

Applications

The versatility of the PCF50626HN/01/N1 makes it suitable for a wide range of applications, particularly in the mobile and portable electronics sector. It is ideal for use in smartphones, tablets, handheld gaming devices, and other portable gadgets that require efficient power management.

Technical Specifications

Some of the technical highlights of the PCF50626HN/01/N1 include:

  • High integration with multiple DC-DC converters and LDOs
  • Support for Li-Ion, Li-Polymer, and NiMH batteries
  • Programmable output voltage levels and power sequences
  • Overvoltage, undervoltage, and thermal protection
  • Compact package suitable for space-constrained applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PCF50626HN/01/N1 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance across a variety of environmental conditions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6972 $59.2620
205+ $0.5721 $117.2805
315+ $0.5542 $174.5730
435+ $0.5364 $233.3340
560+ $0.5185 $290.3600
750+ $0.4648 $348.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess