EN
  • EN
  • DE

PCF7941ATS

Part No PCF7941ATS
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833505-PCF7941ATS
Ultra Librarian 3D Model Ultra Librarian PCF7941ATS CAD Model

Description

NXP PCF7941ATS Integrated Circuit

The NXP PCF7941ATS is a sophisticated integrated circuit designed for the modern demands of automotive security systems. This versatile chip is a key component in the implementation of advanced remote keyless entry (RKE) and passive entry go (PEG) systems, ensuring high levels of security and convenience for vehicle access.

Features

  • Security: The PCF7941ATS incorporates advanced encryption algorithms to protect against unauthorized access and cloning attempts. It utilizes a Hitag2 crypto algorithm, which is widely recognized for its robust security features.
  • Flexibility: This IC is designed to be highly flexible, supporting multiple configurations and programmable options to meet the diverse needs of automotive manufacturers.
  • Low Power Consumption: With its focus on energy efficiency, the PCF7941ATS is optimized for low power consumption, which is critical for battery-powered devices like key fobs.
  • Transponder Functionality: The chip includes an integrated transponder, which is essential for the PEG systems, enabling passive vehicle entry and start without the need for direct interaction with the key fob.

Applications

The NXP PCF7941ATS is primarily used in the automotive industry, where it serves as the core component in various security-related applications:

  • Remote Keyless Entry systems
  • Passive Entry Go systems
  • Immobilizer systems
  • Car alarm systems

Technical Specifications

At the heart of the PCF7941ATS lies a powerful RISC-based microcontroller, which is responsible for handling the cryptographic operations and communication protocols. The chip operates over a wide temperature range, making it suitable for the harsh environments encountered in automotive applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PCF7941ATS is no exception. It is manufactured to meet strict industry standards, ensuring it performs consistently over the lifespan of the vehicle it is installed in.

For developers and manufacturers looking for a secure, flexible, and reliable solution for automotive security systems, the NXP PCF7941ATS offers an excellent choice that balances performance with power efficiency.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess