EN
  • EN
  • DE

PCF7952LHN/C1CC15J

Part No PCF7952LHN/C1CC15J
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC CTRLR KEYLESS ENTRY 32HVQFN / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PCF79
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 855493-PCF7952LHN/C1CC15J
Ultra Librarian 3D Model Ultra Librarian PCF7952LHN/C1CC15J CAD Model

Description

The NXP PCF7952LHN/C1CC15J is a sophisticated integrated circuit designed for advanced applications in the automotive industry. This versatile chip is part of NXP's broad portfolio of high-quality automotive components that are engineered to meet the rigorous standards of the industry.

At the heart of this IC is a Hitag AES-based transponder, which is specifically tailored for vehicle immobilizer systems. The PCF7952LHN/C1CC15J offers enhanced security features, including a robust encryption algorithm to prevent unauthorized access to a vehicle's immobilizer system. This makes it an ideal choice for manufacturers looking to incorporate high levels of security into their vehicles.

The chip is designed with a low frequency (LF) receiver and a high frequency (HF) transmitter, which allows for bidirectional communication between the key fob and the vehicle's electronic control unit (ECU). This communication capability is crucial for keyless entry systems, enabling features such as remote keyless entry (RKE), passive keyless entry (PKE), and start-stop systems.

NXP's PCF7952LHN/C1CC15J is also equipped with an integrated RISC controller, which provides the processing power needed to handle the cryptographic operations and communication protocols efficiently. The RISC controller ensures that the chip can deliver quick and reliable performance, even in the demanding environments that automotive electronics often face.

The IC comes in a leadless HVQFN package, which is designed for space-saving on the PCB and is suitable for high-volume production processes. The package also ensures reliable performance over a wide temperature range, which is critical for automotive applications.

In summary, the NXP PCF7952LHN/C1CC15J is a premium integrated circuit that offers a blend of security, performance, and versatility. Its integration into vehicle systems helps manufacturers deliver the convenience and security that modern drivers demand, while adhering to the high standards of automotive safety and reliability.

You May Also Be Interested in

Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,797 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess