EN
  • EN
  • DE

PCF85176H/1,518

Part No PCF85176H/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DVR 40SEG 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 40 Segment
Operating Supply Current 20μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 127514-PCF85176H/1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF85176H/1,518 CAD Model

Description

NXP PCF85176H/1,518 LCD Driver

The PCF85176H/1,518 is a versatile and efficient liquid crystal display (LCD) driver, designed and manufactured by NXP Semiconductors. This device is specifically engineered to drive dot matrix LCDs with high multiplex rates, making it an ideal choice for applications requiring alphanumeric and segmented displays. With its low power consumption and wide range of features, the PCF85176H/1,518 is a perfect solution for battery-operated devices and other portable applications.

At the heart of its functionality, the PCF85176H/1,518 offers support for up to 160 segments (40 segments per common) with a 1/4 duty cycle, allowing for clear and crisp display of complex characters or graphics. The device operates on a supply voltage range from 2.5V to 5.5V, which provides flexibility in terms of power management and is compatible with most microcontrollers in the market.

One of the key features of the PCF85176H/1,518 is its built-in character generator, which simplifies the process of displaying text on LCDs. It also boasts an internal charge pump that ensures consistent contrast control, even when the supply voltage fluctuates, thus maintaining optimal readability under various conditions.

The device is controlled via a two-line bidirectional I²C-bus, which minimizes the need for extensive wiring and simplifies the integration into existing designs. Additionally, this interface allows for multiple devices to be connected to the same bus, enabling the control of larger displays or the creation of more complex user interfaces without a significant increase in the number of required I/O pins on the controlling microcontroller.

With its extended temperature range from -40°C to +85°C, the PCF85176H/1,518 is robust and reliable, suitable for operation in harsh environments. Its compact package design, available in a low-profile QFP44 (Quad Flat Package), ensures a minimal footprint on the PCB, saving valuable space in space-constrained applications.

Overall, the NXP PCF85176H/1,518 LCD driver is an excellent choice for designers looking to create efficient, high-performance user interfaces in a variety of electronic products, ranging from handheld devices to industrial control panels.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1859 $50.2757
49+ $2.0476 $100.3324
76+ $1.9784 $150.3584
109+ $1.8400 $200.5600
142+ $1.7709 $251.4678
177+ $1.7017 $301.2009
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess