Product Overview: NXP PCF8570T/F5
The NXP PCF8570T/F5 is a high-performance CMOS static RAM organized as 256 x 8 bits that leverages the I²C-bus interface. This versatile memory module is designed for a wide range of applications, from industrial control systems to consumer electronics, where efficient data storage and retrieval are crucial.
Key Features
- Memory Organization: The PCF8570T/F5 offers a well-structured memory organization of 256 words of 8 bits each, providing ample storage for various data-intensive tasks.
- I²C-bus Interface: With the I²C-bus interface, this device ensures easy and efficient communication with microcontrollers and other I²C compatible devices, allowing for seamless integration into a multitude of electronic systems.
- Low Power Consumption: Designed with energy efficiency in mind, the PCF8570T/F5 operates with a minimal power requirement, making it ideal for battery-operated devices.
- Wide Operating Voltage Range: The device supports a broad voltage range from 2.5V to 6V, ensuring compatibility with various power supply standards and enhancing its adaptability across different platforms.
- High Reliability: Built with NXP's commitment to quality, the PCF8570T/F5 is engineered for reliability, ensuring long-term performance and stability.
Applications
The PCF8570T/F5 is suitable for a variety of applications, including:
- Industrial control systems
- Consumer electronics
- Data logging devices
- Portable instrumentation
- Medical equipment
Technical Specifications
| Attribute |
Detail |
| Manufacturer |
NXP Semiconductors |
| Part Number |
PCF8570T/F5 |
| Memory Size |
2Kb (256 x 8) |
| Interface Type |
I²C-bus |
| Supply Voltage |
2.5V to 6V |
| Package |
SO8 |
Overall, the NXP PCF8570T/F5 is a robust and reliable static RAM chip that offers excellent performance and flexibility, making it a top choice for developers and engineers in need of a dependable storage solution.