EN
  • EN
  • DE

PCF8574AT/3,518

Part No PCF8574AT/3,518
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders EXTENDED I/O EXPANDER I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCF8574A
Mounting Style SMD/SMT
Package / Case SO-16
Interface Type I2C, Serial
Number of I/Os 8 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 2.5 V
Supply Voltage - Max 6 V
Maximum Clock Frequency 100 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
ESD Protection 2 kV
Output Current 25 mA
Output Type Open Drain
Product I/O Expanders
Type I/O Expander
Brand NXP Semiconductors
Logic Family PCF8574
Logic Type I/O Expander
Moisture Sensitive Yes
Operating Supply Current 40 uA
Operating Supply Voltage 2.5 V to 6 V
Pd - Power Dissipation 400 mW
Product Type I/O Expanders
Standard Pack Qty 1000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCF8574AT/3,518 CAD Model

Description

The PCF8574AT/3,518 is a robust I/O expander from NXP Semiconductors that offers a seamless solution for extending the input/output capabilities of microcontroller-based systems. This device operates as an interface between the parallel bus of a microcontroller and serial I2C-bus, allowing for an efficient expansion of I/O points using just two wires for communication.

Key Features

  • Interface Type: The device uses an I2C-bus interface, which minimizes pin usage and simplifies PCB layout and design.
  • Number of I/O: It provides 8-bit remote I/O expansion for most microcontroller families, allowing for additional input and output ports.
  • Operating Voltage: The operating voltage range is 2.5V to 6V, making it suitable for a wide variety of applications and compatible with logic levels of many microcontrollers.
  • Interrupt Output: An interrupt output is available, which can be connected to the interrupt logic of the microcontroller and is activated when any input state differs from its corresponding input port register state.
  • Addressing: Up to 8 devices can be connected to the I2C-bus without address conflicts, thanks to three hardware address inputs that allow for a total of 64 unique addresses.
  • Package: The device comes in an SO16 package, which is a small outline package that is ideal for space-constrained applications.

Applications

The versatility of the PCF8574AT/3,518 makes it suitable for a broad range of applications, including but not limited to:

  • Server motherboards
  • Embedded systems
  • Industrial control
  • Robotics
  • Home automation systems

Why Choose PCF8574AT/3,518?

The PCF8574AT/3,518 is an excellent choice for designers looking to increase the I/O capabilities of their systems without significantly increasing the complexity or cost. The ease of interfacing through the I2C-bus, coupled with the interrupt feature, makes it a practical component for managing multiple input and output lines efficiently. Its wide operating voltage range and the ability to address multiple devices add to its flexibility, making it a valuable addition to any microcontroller-based project.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.7643
Microchip Technology
Lowest to $1.0848
NXP / Nexperia
Interface - I/O Expanders I2C/SMBUS 4BIT GPIO
Lowest to $4.0625
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,580 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess