EN
  • EN
  • DE

SM320F28335GHHAEP

Part No SM320F28335GHHAEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Controller (DSC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 1250859-SM320F28335GHHAEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SM320F28335
Introduction Date June 01, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SM320F28335GHHAEP CAD Model

Description

The SM320F28335GHHAEP, from Texas Instruments, is a robust piece of technology designed to meet the demanding requirements of industrial and automotive applications. This high-performance digital signal processor (DSP) is part of the TMS320F283xx series, which is renowned for its advanced control-oriented features.

Key Features:

  • High-Performance Processing: At the heart of the SM320F28335GHHAEP is a 32-bit floating-point CPU, capable of running at a clock speed of up to 150 MHz. This ensures swift and efficient handling of complex algorithms and control tasks.
  • Memory and Storage: The device comes equipped with 512 KB of flash memory and 68 KB of RAM, providing ample space for code and data storage, as well as facilitating quick access to frequently used instructions and information.
  • Enhanced Peripheral Set: This DSP boasts a rich set of peripherals including PWM outputs, capture inputs, QEP circuits, a 12-bit ADC, and a CAN module, allowing for versatile connectivity and control options in various application scenarios.
  • Robust Design: With an extended temperature range and a Green (RoHS & no Sb/Br) compliant design, the SM320F28335GHHAEP is built to withstand harsh environments and meet rigorous industry standards, ensuring reliability and longevity in the field.
  • Advanced Control: The processor is optimized for control applications, featuring high-resolution PWM outputs and a fast interrupt response time, making it ideal for motor control, power conversion, and sensor processing tasks.

Applications:

The versatility of the SM320F28335GHHAEP makes it suitable for a wide range of applications, particularly where precise control and high computational performance are required. It is commonly used in:

  • Industrial drives and control systems
  • Automotive control units
  • Renewable energy systems
  • Power supplies and converters
  • Advanced sensor processing

In summary, the SM320F28335GHHAEP from Texas Instruments is a powerful DSP that offers the perfect blend of performance, durability, and flexibility, making it an ideal choice for engineers and designers looking to innovate in the automotive and industrial sectors.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7146 $54.7146
3+ $44.8941 $134.6823
4+ $43.4911 $173.9644
5+ $42.0882 $210.4410
7+ $40.6853 $284.7971
9+ $36.4764 $328.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess