EN
  • EN
  • DE

DM74ALS521WMX

Part No DM74ALS521WMX
Manufacturer ON Semiconductor
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Supply Voltage (V) 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay at V, Max CL 20ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SOIC
Mounting Style SMD
Family Part Number 74ALS521
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 737914-DM74ALS521WMX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74ALS521WMX CAD Model

Description

ON Semiconductor DM74ALS521WMX: 8-Bit Identity Comparators

The DM74ALS521WMX from ON Semiconductor stands as a high-performance 8-bit identity comparator, meticulously designed to offer swift comparison of two 8-bit binary or BCD words. This integrated circuit is a vital component in a variety of digital systems where it is essential to evaluate the equality of two data sets or addresses. Its robust design ensures reliable operation in a range of applications including computers, microprocessors, and control systems.

Key Features

  • Logic Type: Identity Comparator
  • Number of Bits: 8 bits
  • Output Type: Complementary (Active High and Active Low)
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount

At the heart of the DM74ALS521WMX lies its capability to deliver rapid comparison times, which is essential for high-speed computing environments. The device features two sets of eight inputs, designated as P and Q, and provides both true (P=Q) and complement (P≠Q) output indicators. This allows for immediate determination of word equality without additional processing time.

Performance and Reliability

Engineered for optimal performance, the DM74ALS521WMX operates within a supply voltage range of 4.5V to 5.5V, ensuring compatibility with standard TTL power levels. The device is also characterized by its wide operating temperature range, making it suitable for use in challenging environmental conditions. The SOIC-20 packaging not only makes it compact but also facilitates efficient surface-mount assembly, allowing for greater density in circuit design.

Applications

With its precision and speed, the DM74ALS521WMX is an indispensable component in applications that require real-time data comparison. It is commonly employed in data processing systems, digital communication systems, and any application that necessitates the rapid verification of data integrity. Its robust design and reliable output make it an ideal choice for designers and engineers looking to enhance the performance and accuracy of their digital systems.

Overall, the DM74ALS521WMX from ON Semiconductor represents a blend of performance, reliability, and versatility, making it a top choice for sophisticated digital comparison tasks.

You May Also Be Interested in

Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Advanced Micro Devices
AM25LS2521 - IDENTITY COMPARATOR / Magnitude Comparator Bit Output 20-CFlatpack
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
National Semiconductor
MAGNITUDE COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
54LS85 4-BIT MAGNITUDE COMPARATO / Magnitude Comparator Bit Active High Output AB 16-CDIP
Lowest to $4.5371

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8967 $58.2855
160+ $0.7357 $117.7120
245+ $0.7128 $174.6360
335+ $0.6898 $231.0830
435+ $0.6668 $290.0580
580+ $0.5978 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess