EN
  • EN
  • DE

PCF8574ATD

Part No PCF8574ATD
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Manufacturer NXP
Win Source Part Number 345589-PCF8574ATD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8574ATD CAD Model

Description

NXP PCF8574ATD I/O Expander

The NXP PCF8574ATD is a robust 8-bit I/O (Input/Output) expander chip designed to provide additional I/O capabilities to microcontroller-based systems, utilizing the I²C-bus interface. This versatile component is ideal for applications where I/O pins are at a premium, allowing for a significant expansion of input and output options without the need for additional microcontrollers or complex wiring.

The PCF8574ATD operates as an interface between the I²C-bus and parallel port expansions, enabling each I/O pin to be configured as an input or output. This flexibility makes it suitable for a wide range of applications, including industrial control systems, robotics, and home automation projects.

Key Features:

  • I²C Interface: The device supports a bidirectional 2-wire bus for efficient communication with the host controller, making it easy to integrate into existing systems.
  • 8-bit Remote I/O Ports: Each of the eight I/O pins can be independently configured, providing versatility for various peripheral functions.
  • Addressing: The PCF8574ATD features three address pins that allow up to eight devices to share the same I²C-bus, offering the possibility to extend the system I/O up to 64 additional ports.
  • Low Standby Current: Power efficiency is a key consideration, and this I/O expander features a low standby current, making it suitable for battery-powered applications.
  • Interrupt Output: An interrupt output pin is provided, which can be activated when any input state changes, offering an efficient way to alert the host microcontroller without the need for constant polling.

With its simple interface and easy scalability, the NXP PCF8574ATD is a practical solution for expanding I/O capabilities. Its small footprint and low power consumption make it an excellent choice for space-constrained environments. Whether you're designing a complex industrial system or a simple DIY project, the PCF8574ATD provides the functionality needed to enhance your design's performance and flexibility.

Overall, the PCF8574ATD from NXP stands out as a reliable and cost-effective choice for designers looking to maximize the efficiency of their I/O resources without compromising on performance or power consumption.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Nexperia USA Inc.
I2C
Lowest to $23.2836
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess