Product Overview: NXP PCF8576CU Universal LCD Driver
The NXP PCF8576CU is a state-of-the-art universal LCD driver designed to drive dot matrix graphic displays at high multiplex rates. It is an ideal choice for applications that require the display of a large amount of information in a limited space, such as automotive, industrial, and consumer electronics.
Key Features
- Extended Display Capability: The PCF8576CU can control an LCD display with up to 160 segments, offering flexibility for a wide range of display requirements.
- High Multiplex Rate: With support for 1:8, 1:16, 1:24, and 1:32 multiplex rates, this driver can handle complex displays with ease, ensuring clear and sharp images.
- Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices, contributing to longer battery life and reduced power costs.
- I2C-Bus Interface: The integrated I2C-bus interface allows for easy communication with microcontrollers, simplifying the design and reducing the number of required I/O lines.
- Wide Operating Voltage: The device operates across a wide voltage range, from 2.5V to 6V, making it versatile for various operating conditions.
Applications
The PCF8576CU is suitable for a diverse array of applications that require dynamic display capabilities:
- Automotive dashboards and control panels
- Industrial machine interfaces
- Medical equipment displays
- Home appliance screens
- Portable instrument readouts
Technical Specifications
Attribute
Value
Supply Voltage
2.5V to 6V
Interface
I2C-bus
Segments Supported
Up to 160
Multiplex Rates
1:8, 1:16, 1:24, 1:32
Package
SMD
With its robust feature set and versatile application range, the NXP PCF8576CU is a powerful solution for sophisticated LCD display requirements.