EN
  • EN
  • DE

PCF8583T

Part No PCF8583T
Manufacturer NXP / Nexperia
Description Clock/calendar with 240 x 8-bit RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236270-PCF8583T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8583T CAD Model

Description

NXP PCF8583T Clock and Calendar Chip

The NXP PCF8583T is a sophisticated CMOS clock and calendar chip, designed to seamlessly integrate into a variety of electronic applications requiring accurate timekeeping and data logging. This real-time clock/calendar (RTC) chip operates with a very low power consumption, making it an ideal choice for systems where power efficiency is crucial.

One of the standout features of the PCF8583T is its I2C-bus interface, which allows for easy integration into existing systems with minimal additional wiring. The I2C-bus is a widely adopted protocol, ensuring compatibility with a multitude of microcontrollers and processors.

The device provides a full binary-coded decimal (BCD) clock and calendar capability, which includes seconds, minutes, hours, day, date, month, and year information. The year register is capable of automatically adjusting for leap years up to the end of the 20th century. In addition, the PCF8583T offers a programmable alarm and timer function that can be set to generate interrupts, providing a versatile tool for time-based operations.

Another key feature is the chip's 240 x 8-bit static RAM, which provides storage for user data or control/configuration parameters. This additional memory space is useful for applications that require data logging or the storage of temporary data without the need for external memory components.

The PCF8583T operates within a supply voltage range of 1.0 to 6.0 V, accommodating a broad spectrum of applications from battery-powered devices to industrial systems. Its operating temperature range of -40 °C to +85 °C ensures reliable performance even in extreme conditions.

With its combination of timekeeping accuracy, low power consumption, additional memory features, and easy-to-use interface, the NXP PCF8583T is a versatile and reliable solution for adding real-time clock and calendar functionality to your next project.

Whether you're designing consumer electronics, industrial control systems, or portable battery-operated devices, the PCF8583T offers the features and performance needed to keep your applications running on time, all the time.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess