EN
  • EN
  • DE

PCIMX6Q5EYM10AC

Part No PCIMX6Q5EYM10AC
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description MPU i.MX6 RISC 32-Bit 0.04um 1000MHz 1.2V/1.35V/1.5V 624-Pin FCPBGA Brick/Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1212831-PCIMX6Q5EYM10AC
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCIMX6Q5EYM10AC CAD Model

Description

The NXP PCIMX6Q5EYM10AC is a high-performance, multi-core processor that is part of the i.MX 6Quad family of applications processors. It is designed to deliver a leading-edge multimedia experience with a high level of integration to support graphics, imaging, and computing applications in a wide range of markets.

Key Features

  • Processor Core: This product features a quad-core ARM® Cortex®-A9 architecture that runs at speeds of up to 1 GHz. This core provides the computational power necessary for demanding applications, ensuring efficient multitasking and smooth operation.
  • Graphics Processing: The PCIMX6Q5EYM10AC is equipped with a Vivante GC2000 + Vivante GC355 + Vivante GC320 triple-core graphics system. This allows for superior 3D graphics performance, as well as 2D and vector graphics processing, which is essential for advanced user interfaces and high-quality visual experiences.
  • Video Processing: It includes a multi-format HD video decoder and encoder that supports up to 1080p resolution, enabling high-definition video playback and recording.
  • Memory: The processor supports DDR3, DDR3L, LPDDR2 memory types, which allows for flexibility in memory configuration and ensures high-speed data transfer and efficient power consumption.
  • Connectivity: A variety of connectivity options are available, including HDMI v1.4, LVDS, MIPI-DSI, and PCI Express® and SATA II interfaces, providing a wide range of options for connecting peripherals and accessories.
  • Advanced Security: It features hardware-enabled security features such as cryptographic acceleration and secure boot, which ensure the protection of sensitive data and prevent unauthorized software execution.

Applications

The PCIMX6Q5EYM10AC is ideal for a multitude of applications, including but not limited to automotive infotainment systems, industrial control and automation, consumer electronics, digital signage, and medical devices. Its robust multimedia features and connectivity options make it a versatile choice for any application requiring high-performance processing and sophisticated graphics capabilities.

With its combination of power, security, and multimedia performance, the NXP PCIMX6Q5EYM10AC processor is a compelling solution for designers looking to create advanced systems with a competitive edge in today's fast-paced technology landscape.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NEC
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
New Japan Radio
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
new, original packaged
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess