The NXP PCK953BD/G is a high-performance clock buffer that provides a robust and efficient solution for system clock distribution. Designed to meet the rigorous demands of modern computing and networking applications, this product from NXP Semiconductors ensures reliable and precise clock signal management across various platforms.
Key Features
- Multiple Outputs: The PCK953BD/G features multiple buffered outputs, which allow for the distribution of a single clock input to several destinations without signal degradation.
- Low Jitter: Engineered to maintain signal integrity, the device offers low jitter performance, which is crucial for maintaining the timing accuracy of high-speed digital circuits.
- High Frequency Support: It supports a wide range of input frequencies, making it versatile for different applications and able to interface with various types of clock sources.
- Flexible Voltage Operation: The device operates across a range of supply voltages, providing compatibility with different system power rails and ensuring easy integration into diverse system architectures.
- Robust Temperature Range: The PCK953BD/G is designed to operate reliably over an extended temperature range, making it suitable for industrial and automotive applications where environmental conditions can be challenging.
Applications
The PCK953BD/G is ideal for use in a variety of applications, including:
- Server and workstation clock distribution
- Networking equipment such as routers and switches
- Data storage systems
- Telecommunications infrastructure
- Industrial control systems
Product Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
3.3V ±0.3V
Output Frequency Range
Up to 200 MHz
Operating Temperature Range
-40°C to 85°C
Package
Surface-mount technology (SMT)
With its high level of integration and performance, the NXP PCK953BD/G clock buffer is a reliable choice for designers and engineers looking to optimize their system's clock distribution network.