EN
  • EN
  • DE

PCU9656B,118

Part No PCU9656B,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 100MA 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 24 Output Linear - PWM Dimming 100mA 48-LQFP (7x7)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name PCU9656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCU9656B118, 568-8588-1, 568-8588-2, 935296427118, 568-8588-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888799-PCU9656B,118
Ultra Librarian 3D Model Ultra Librarian PCU9656B,118 CAD Model

Description

The PCU9656B,118 is a robust and versatile I/O expander integrated circuit designed and manufactured by NXP Semiconductors. This component is part of the larger family of NXP's I/O expanders that are engineered to provide additional I/O ports to a microcontroller or microprocessor, enhancing the capability of the host system to control various peripherals with minimal pin count requirements.

Key Features

  • Expansive I/O Interface: The PCU9656B,118 offers 16 additional I/O ports, which can be individually configured as inputs or outputs, allowing for a flexible interface with keyboards, LEDs, and other peripherals.
  • Serial Interface: It supports a Fast-mode Plus I²C-bus interface with interrupt, which facilitates a high-speed communication up to 1 Mbit/s, ensuring swift data transfer between the expander and the host controller.
  • Addressing: It comes with programmable slave addresses, enabling the possibility of connecting multiple devices on the same bus without address conflicts.
  • Power Management: The device operates within a supply voltage range of 2.3V to 5.5V, making it suitable for a wide array of applications, including battery-powered devices.
  • Robust Performance: The PCU9656B,118 is designed to be tolerant to electrostatic discharge and has built-in power-on reset functionality, ensuring reliable performance in challenging conditions.

Applications

The PCU9656B,118 is an ideal solution for expanding the I/O capabilities in a variety of applications. It is particularly useful in:

  • Servers and personal computers for system monitoring and control.
  • Consumer electronics such as gaming consoles and smart TVs.
  • Industrial control systems where additional I/Os are needed for sensors and actuators.
  • Automotive applications, including body control modules and infotainment systems.

Conclusion

In summary, the PCU9656B,118 I/O expander from NXP is a powerful solution for system designers looking to enhance the I/O capabilities of their microcontroller-based systems without adding complexity or significant cost. Its high-speed I²C interface, flexible I/O configuration, and robust design make it a versatile choice for a myriad of applications across various industries.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess