EN
  • EN
  • DE

PDIUSBP11ADB

Part No PDIUSBP11ADB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Universal Serial Bus Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271466-PDIUSBP11ADB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDIUSBP11ADB CAD Model

Description

Introducing the NXP PDIUSBP11ADB Interface IC

The NXP PDIUSBP11ADB is a versatile interface integrated circuit (IC) designed to bridge the gap between peripheral devices and USB connectivity. This high-performance product is engineered to cater to a wide range of applications, including but not limited to, industrial control, PC peripherals, and consumer electronics. With its robust design and advanced features, the PDIUSBP11ADB stands out as a reliable choice for developers looking to integrate USB functionality into their designs.

Key Features of the NXP PDIUSBP11ADB

  • USB Compliance: The PDIUSBP11ADB is fully compliant with USB 1.1 specifications, ensuring seamless compatibility with USB host controllers and a wide array of USB-enabled devices.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it an ideal choice for portable and battery-operated devices.
  • Integrated Functions: It comes with built-in functionality such as a serial interface engine (SIE), FIFO, USB transceiver, and a voltage regulator, reducing the need for external components and simplifying the overall design process.
  • Speed and Performance: The PDIUSBP11ADB supports full-speed USB operation at 12 Mbps, offering a balance between speed and cost-effectiveness for a variety of USB data transfer applications.
  • Compact Design: Its small form factor makes it an excellent choice for space-constrained applications, allowing designers to maintain a compact and efficient layout in their products.

Applications

The versatility of the NXP PDIUSBP11ADB allows it to be utilized in a plethora of applications. It is particularly well-suited for:

  • USB interface for microcontroller-based systems
  • USB-based data acquisition systems
  • Portable USB devices
  • Custom USB peripheral development

Conclusion

Overall, the NXP PDIUSBP11ADB is a powerful and efficient solution for adding USB connectivity to a wide range of electronic devices. Its compliance with USB 1.1 standards, low power consumption, and integrated features make it a top choice for designers and engineers looking to enhance their products with reliable USB capabilities. Whether you're developing an industrial control system, a consumer electronic device, or any other USB-enabled application, the PDIUSBP11ADB provides a streamlined and cost-effective solution.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
TDK Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NIKO-SEM
Need more? Email Us
TDK Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess