EN
  • EN
  • DE

PDTA114TM

Part No PDTA114TM
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistors; R1 = 10 kOHM, R2 = open
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236592-PDTA114TM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA114TM CAD Model

Description

The NXP PDTA114TM is a high-quality PNP transistor that serves as a critical component in modern electronic circuits. This transistor is designed to offer a combination of efficiency, reliability, and performance, making it suitable for a wide range of applications in the electronics industry.

Key Features:

  • Transistor Type: The PDTA114TM is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which means it is controlled by current input and can amplify or switch electrical power.
  • High Current Gain: With a high current gain (hFE), this transistor can amplify weak signals into stronger ones, making it ideal for signal processing applications.
  • Low Voltage Operation: The device operates at low voltages, making it suitable for portable and battery-powered devices where power conservation is essential.
  • Surface-Mount Package: The transistor comes in a small surface-mount package, which allows for a compact design footprint on printed circuit boards (PCBs).
  • Pre-Biased Configuration: The PDTA114TM includes a built-in biasing resistor network. This feature simplifies circuit design by reducing the number of external components required.
  • Robust Performance: Engineered for durability, the transistor is capable of withstanding harsh operating conditions, which contributes to the longevity of the applications it is used in.

Applications:

The NXP PDTA114TM transistor is versatile and can be used in various applications, including but not limited to:

  • Switching circuits
  • Signal amplification
  • Power management in consumer electronics
  • Driver circuits for LEDs and other displays
  • Portable and battery-operated devices
  • Automotive applications that require low power consumption

In conclusion, the NXP PDTA114TM PNP transistor is an essential component for designers looking for a reliable and efficient solution to incorporate into their electronic projects. Its combination of features makes it a highly adaptable choice for a multitude of electronic applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0407 $57.9975
3,465+ $0.0334 $115.7310
5,360+ $0.0323 $173.1280
7,385+ $0.0313 $231.1505
9,545+ $0.0303 $289.2135
12,770+ $0.0272 $347.3440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,999 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess