EN
  • EN
  • DE

PDTA114TS,126

Part No PDTA114TS,126
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 500MW TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Typical Gain (hFE) (Min) 200 @ 1mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 500mW
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1035530-PDTA114TS,126
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA114TS,126 CAD Model

Description

The NXP PDTA114TS,126 is a high-quality PNP digital transistor that combines the functionality of a bipolar PNP transistor with the convenience of built-in biasing resistors. This innovative design simplifies circuit design and reduces component count, making it an ideal choice for space-constrained applications where efficiency and reliability are paramount.

Key Features

  • Integrated Biasing Resistors: Comes with built-in bias resistors to enable the configuration of an inverter circuit without connecting external input resistors.
  • Surface-Mount Device (SMD): The SOT-23 package ensures a compact footprint, ideal for automated assembly processes and high-density PCB designs.
  • High Collector Current: Capable of handling a continuous collector current of up to 100 mA, making it suitable for driving moderate loads.
  • Low Saturation Voltage: Exhibits a low collector-emitter saturation voltage, which helps to minimize power loss and improve overall circuit efficiency.
  • High Gain: Features a high current gain (hFE), which ensures a strong signal amplification in various electronic applications.

Applications

The NXP PDTA114TS,126 PNP digital transistor is versatile and can be used in a wide range of electronic circuits. Its typical applications include:

  • Logic level shifting circuits
  • Signal processing
  • Power management functions
  • Amplification stages
  • Switching loads in portable devices

Product Specifications

Parameter Value Package Type SOT-23 Collector-Base Voltage (VCBO) 50V Collector-Emitter Voltage (VCEO) 50V Emitter-Base Voltage (VEBO) 10V Collector Current (IC) 100 mA Power Dissipation (Pd) 250 mW

The NXP PDTA114TS,126 PNP digital transistor is a reliable and efficient solution for designers looking to streamline their circuit designs with a combination of performance and convenience.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess