EN
  • EN
  • DE

PDTA123EM

Part No PDTA123EM
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236604-PDTA123EM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDTA123EM CAD Model

Description

NXP Semiconductors introduces the robust and versatile PDTA123EM, a PNP Resistor-Equipped Transistor (RET) that is part of their leading range of surface-mounted Device (SMD) transistors. This product is tailored for simplified circuit design and compact integration, making it an ideal solution for a multitude of applications including switching and amplification in consumer electronics, automotive modules, and industrial systems.

Key Features

  • Device Type: PNP RET
  • Package: SOT-416 (SC-75) surface-mounted package, providing a space-saving footprint.
  • Configuration: Single PNP transistor with built-in bias resistors, simplifying circuit design by reducing component count.
  • Collector-Emitter Voltage: Up to -50V, ensuring robust performance for a range of signal levels.
  • Collector Current: Capable of handling continuous collector currents up to -100mA, suitable for driving loads in control applications.
  • Integration: AEC-Q101 qualified, indicating suitability for automotive applications subject to harsh environments and demanding reliability requirements.

Benefits

The PDTA123EM transistor streamlines design processes by integrating the biasing resistor network within the device itself. This integration reduces the need for external components, leading to a reduction in PCB space requirements and potential points of failure, while also cutting down on manufacturing and assembly time.

With its high collector-emitter voltage and current handling capabilities, the PDTA123EM can manage a wide range of loads, making it extremely versatile for design engineers. Its SOT-416 package is optimized for automated assembly processes, ensuring ease of integration into various applications.

NXP's commitment to quality and reliability is evident in the PDTA123EM's compliance with the AEC-Q101 standard, which is critical for automotive-grade components. This ensures that the transistor can withstand the rigorous conditions of automotive applications, including temperature fluctuations, mechanical stress, and longevity requirements.

Applications

The versatility of the PDTA123EM allows for its use in a broad array of applications, including but not limited to:

  • Power management circuits
  • Control systems in automotive applications
  • Signal processing
  • Interface circuits
  • Consumer electronics such as smart devices and wearables

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess