EN
  • EN
  • DE

PDTA123YM,315

Part No PDTA123YM,315
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NOW NEXPERIA PDTA123YM - SMALL S  /  Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 mW Surface Mount DFN1006-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr NXP Semiconductors
Package Bulk
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 35 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 1µA
Power - Max 250 mW
Mounting SMD (SMT)
Package / Case SC-101, SOT-883
Supplier Device Package DFN1006-3
HTSUS 0000.00.0000
Other Names NEXNEXPDTA123YM,315,2156-PDTA123YM,315
Standard Package 1
Win Source Part Number 966284-PDTA123YM,315
Ultra Librarian 3D Model Ultra Librarian PDTA123YM,315 CAD Model

Description

The NXP PDTA123YM,315 is a cutting-edge PNP Resistor-Equipped Transistor (RET) designed to simplify circuit design and minimize component count in a wide array of applications. This RET, also known as a digital transistor, integrates a bias resistor network into a single package, thereby providing a convenient solution for applications requiring biasing for transistors.

Key Features

  • Simplifies Circuit Design: The integrated resistor network helps in reducing design time and board space, making it ideal for compact electronics.
  • Low Current Consumption: With its low input current, it is perfect for energy-efficient designs and battery-powered devices.
  • High Performance: The device offers excellent hFE linearity and high current gain, ensuring reliable operation in your circuit configurations.
  • Surface-Mount Package: Encased in a small SOT-416 (SC-75) surface-mount package, it is suitable for automated assembly processes and applications where space is at a premium.

Applications

The versatile nature of the NXP PDTA123YM,315 allows it to be used in a variety of electronic circuits. It is commonly utilized in:

  • Switching circuits
  • Amplification stages
  • Signal processing
  • Power management systems
  • Logic level shifting

Technical Specifications

Parameter Value Configuration Single Collector-Emitter Voltage (VCEO) 50 V Collector Current (IC) 100 mA Power Dissipation (Pd) 250 mW DC Current Gain (hFE) Minimum 100 at 5 mA, 5 V Resistor Ratio 1:1 Mounting Type Surface Mount

The NXP PDTA123YM,315 is an ideal choice for designers looking for a reliable, high-performance PNP transistor with built-in bias resistors. Its ease of integration and efficiency make it a staple in modern electronic design.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0951 $58.0110
1,480+ $0.0781 $115.5880
2,295+ $0.0757 $173.7315
3,155+ $0.0732 $230.9460
4,085+ $0.0707 $288.8095
5,465+ $0.0634 $346.4810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess