EN
  • EN
  • DE

PDTA144EEF

Part No PDTA144EEF
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description PNP resistor-equipped transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236637-PDTA144EEF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA144EEF CAD Model

Description

Product Overview: PDTA144EEF from NXP Semiconductors

The PDTA144EEF is a high-quality PNP Resistor-Equipped Transistor (RET) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is tailored for surface-mounted applications and comes in a small, leadless ultra-thin SOT-416 (SC-75A) package, making it ideal for space-constrained designs.

Key Features

  • PNP Transistor: The PDTA144EEF is a PNP transistor, which means it is optimized for low voltage and high-speed switching applications, with a collector-emitter voltage (Vceo) of -50V and collector current (Ic) of -100mA.
  • Built-in Bias Resistors: This RET includes built-in bias resistors that simplify circuit design by reducing component count. The resistors are precisely matched to the transistor, ensuring stable performance and simplifying the biasing of the transistor's base.
  • Low Package Profile: The ultra-thin SOT-416 (SC-75A) package is designed for applications where height is a critical factor, making it suitable for mobile devices and other compact electronic systems.
  • Power Dissipation: With a total power dissipation of 250mW, the PDTA144EEF can handle moderate levels of power for its size, making it a versatile choice for various applications.

Applications

The PDTA144EEF is a versatile component suitable for a wide range of applications. Its small footprint and integrated resistors make it especially useful in:

  • Portable and mobile devices
  • Power management circuits
  • Signal processing
  • Control systems
  • DC-DC converters
  • Logic level translation

Performance and Quality

NXP's dedication to quality ensures that the PDTA144EEF meets the highest standards. Each device undergoes rigorous testing to guarantee performance, reliability, and consistency. Designers can rely on this RET for stable operation and long-term durability in their electronic circuits.

Conclusion

With its compact form factor, built-in biasing resistors, and reliable performance, the PDTA144EEF from NXP Semiconductors is an excellent choice for designers looking to optimize their circuit designs. Whether used in consumer electronics, industrial control systems, or power management applications, the PDTA144EEF provides a high-efficiency solution that can help streamline product design and enhance overall system reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess