The NXP PDTA144TE is a high-quality PNP transistor that forms part of the Resistor-Equipped Transistor (RET) family. This device is specifically designed to simplify circuit design and minimize component count in a wide range of applications. With its built-in bias resistors, the PDTA144TE simplifies the circuit design process by reducing the number of components required, which in turn can help in reducing overall system costs and enhancing reliability.
Key Features
- Integrated Bias Resistors: Comes with a built-in resistor network comprising one resistor from base to emitter and another from base to the collector, which helps to reduce component count.
- Reduction in Component Count: The integration of resistors not only simplifies design but also minimizes the PCB footprint, making it ideal for compact electronic assemblies.
- High Efficiency: The transistor is designed for low current consumption, making it suitable for energy-sensitive applications.
- Surface-Mount Package: Its SOT416 (SC-75) package is optimized for surface mounting, which is beneficial for automated assembly processes.
- Versatility: Suitable for use in various applications such as pre-biasing transistors in digital and analog circuits, and as an inverter or interface in logic circuits.
Applications
The NXP PDTA144TE is versatile and can be used in a multitude of applications such as:
- Automotive modules
- Power management systems
- Control systems
- Signal processing
- Telecommunication circuits
Specifications
Some of the key specifications of the NXP PDTA144TE include:
- Collector-Emitter Voltage: 50V
- Collector Current: 100 mA
- Power Dissipation: 250 mW
- DC Current Gain (hFE): 100 - 600
- Operating Temperature Range: -55°C to +150°C
For engineers and designers looking for a reliable and efficient PNP transistor with built-in biasing, the NXP PDTA144TE offers an excellent solution that is both cost-effective and space-saving.