EN
  • EN
  • DE

PDTA144TK

Part No PDTA144TK
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description PNP resistor-equipped transistors; R1 = 47 kW-ohm, R2 = open
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236641-PDTA144TK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA144TK CAD Model

Description

The PDTA144TK is a high-quality PNP resistor-equipped transistor, part of NXP Semiconductors' extensive portfolio of innovative, performance-driven components designed for a wide array of electronic applications. This product is a testament to NXP's commitment to providing energy-efficient and space-saving solutions to the electronics industry.

Key Features

  • Device Type: Resistor-Equipped Transistor (RET)
  • Configuration: Single PNP transistor
  • Package: SOT416 (SC-75), a small and flat package ideal for surface-mounted design
  • Reduction in Component Count: Integrates resistors with the transistor, minimizing the number of components on the PCB
  • Built-in Bias Resistor Ratio: Features a built-in bias resistor ratio, simplifying circuit design and reducing assembly costs
  • Power Dissipation: Capable of dissipating up to 250 mW, ensuring reliable operation in various applications
  • Collector Current: Offers a maximum collector current of 100 mA
  • Collector-Emitter Voltage: Supports a maximum collector-emitter voltage of 50 V

Applications

The PDTA144TK is versatile and can be used in a broad range of applications, including but not limited to:

  • Automotive systems
  • Power management circuits
  • Signal processing
  • Consumer electronics
  • Telecommunications
  • Computing equipment

Advantages

With its integrated resistors, the PDTA144TK simplifies circuit design, which can lead to a reduction in overall production costs and time-to-market for electronic devices. The small package size makes it an excellent choice for compact designs where space is at a premium. Additionally, the energy-efficient nature of this component aligns with the growing demand for environmentally friendly and sustainable electronic products.

Quality and Reliability

NXP Semiconductors ensures that the PDTA144TK, like all of their products, meets the highest standards of quality and reliability. This component is designed to perform consistently over a wide range of temperatures and conditions, making it a dependable choice for designers and manufacturers seeking components with a proven track record of durability and performance.

You May Also Be Interested in

Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
Yangzhou yangjie electronic co., ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 150mW Surface Mount SOT-363
Lowest to $0.0446
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 22PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.5821
Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess