EN
  • EN
  • DE

PDTB123YT/APG215

Part No PDTB123YT/APG215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 930187-PDTB123YT/APG215
Ultra Librarian 3D Model Ultra Librarian PDTB123YT/APG215 CAD Model

Description

Product Overview: NXP PDTB123YT/APG215

The NXP PDTB123YT/APG215 is a high-performance, surface-mount PNP bipolar digital transistor, designed with state-of-the-art technology to provide an efficient and reliable solution for applications requiring current regulation and switching. This product is part of NXP's broad portfolio of bipolar transistors, which are renowned for their excellent performance, quality, and durability.

Key Features

  • Device Type: PNP Bipolar Digital Transistor
  • Package: SOT-23, a compact and versatile surface-mount package that helps to minimize PCB space requirements.
  • Current Handling: Capable of handling continuous collector currents up to 100 mA, making it suitable for moderate power applications.
  • Voltage Rating: With a collector-emitter voltage (Vceo) of 50V, this device can comfortably work in most low to medium voltage applications.
  • Resistor Equipped Transistor (RET): Integrates resistors with the transistor, simplifying circuit design and reducing component count.
  • High Gain: Features high current gain (hFE), ensuring efficient current amplification in digital and analog signal processing tasks.
  • Low Saturation Voltage: Ensures lower power dissipation during switching, contributing to improved energy efficiency.
  • RoHS Compliant: Manufactured with environmentally friendly materials, adhering to the Restriction of Hazardous Substances Directive.

Applications

The NXP PDTB123YT/APG215 is a versatile component suitable for a wide range of applications. It is commonly used in:

  • Switching and amplification in digital and analog circuits
  • Power management modules
  • Signal processing
  • Driver stages in audio amplifiers
  • Control systems
  • Interface circuits

Quality and Reliability

NXP is committed to delivering high-quality products that meet rigorous industry standards. The PDTB123YT/APG215 is produced in facilities that are certified for international quality standards, ensuring reliability and performance consistency for your critical electronic applications.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess