EN
  • EN
  • DE

PDTC114EU-X

Part No PDTC114EU-X
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description Date Code: 03+; RoHS Compliant: No;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147342-PDTC114EU-X
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDTC114EU-X CAD Model

Description

The PDTC114EU-X from NXP Semiconductors is a robust digital transistor, a part of the Resistor-Equipped Transistors (RETs) family. This innovative component is designed to simplify circuit design by integrating the bias resistor network within the transistor package. The integration of resistors allows for a reduction in component count, which can lead to more compact circuit designs and improved reliability.

Key Features

  • Integrated Bias Resistor: This transistor comes with built-in bias resistors, which minimizes external components and simplifies circuit design.
  • SOT-323 Package: Encased in a small SOT-323 surface-mount package, the PDTC114EU-X is ideal for applications where space is at a premium.
  • High Current Gain: The device features a high current gain (hFE), ensuring efficient operation even at low currents.
  • Low Voltage Operation: It is designed to operate at low voltages, making it suitable for low-power applications.
  • Fast Switching: The transistor is capable of fast switching, which is essential for high-speed signal processing.

Applications

The PDTC114EU-X is versatile and can be used in a wide range of applications, including but not limited to:

  • Digital logic circuits
  • Power management systems
  • Signal processing
  • Automotive modules
  • Consumer electronics

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 50V
Collector Current (IC) 100mA
Power Dissipation (Ptot) 250mW
Operating Temperature Range -55°C to +150°C
Mounting Type Surface Mount

With its integrated resistors, compact size, and high performance, the PDTC114EU-X is an excellent choice for designers looking to streamline their circuit designs while maintaining functionality and efficiency.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess