EN
  • EN
  • DE

PDTC114YMB315

Part No PDTC114YMB315
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description NOW NEXPERIA PDTC114YMB - SMALL / Pre-Biased Bipolar Transistor (BJT)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 930189-PDTC114YMB315
Ultra Librarian 3D Model Ultra Librarian PDTC114YMB315 CAD Model

Description

Product Overview: PDTC114YMB,315 - NXP Semiconductors

The PDTC114YMB,315 is a robust pre-biased (digital) transistor from the reputable manufacturer NXP Semiconductors. This innovative product simplifies circuit design by integrating a bias resistor network into a single SOT-883B (TO-236AB) surface-mount package. The device is specifically engineered to provide a compact solution for driving loads and for use as a switch or amplifier in digital applications.

Key Features

  • Resistor Ratios: The PDTC114YMB,315 comes with a built-in resistor ratio of 1:1, which provides ease of design and consistency in performance.
  • Power Dissipation: With a total power dissipation of 250 mW, this transistor can handle a fair amount of power for its size, making it suitable for a variety of low-power applications.
  • Operating Junction Temperature: The device can operate effectively over a wide temperature range from -55°C to +150°C, ensuring reliability across different environmental conditions.
  • Collector Current: It supports a maximum collector current of 100 mA, which is sufficient for driving small loads in electronic circuits.
  • Integrated Bias Resistor: The inclusion of a 10 kΩ bias resistor helps to reduce component count, which in turn minimizes PCB space and can lead to cost savings in manufacturing.

Applications

The PDTC114YMB,315 is versatile and can be utilized in a range of applications, including:

  • Automotive systems
  • Power management circuits
  • Control systems
  • Signal processing
  • Consumer electronics
  • Portable devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PDTC114YMB,315 is no exception. It is produced using high-grade materials and state-of-the-art manufacturing processes, ensuring high reliability and performance consistency. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4375 $51.1875
50+ $2.0000 $100.0000
78+ $1.9375 $151.1250
107+ $1.8750 $200.6250
138+ $1.8125 $250.1250
185+ $1.6250 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,310 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess