EN
  • EN
  • DE

PDTC124EK

Part No PDTC124EK
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 061364-PDTC124EK
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian PDTC124EK CAD Model

Description

NXP PDTC124EK Transistor

The NXP PDTC124EK is a robust, high-performance NPN bipolar digital transistor that comes in a small SOT23 (TO-236AB) surface-mounted device (SMD) plastic package. This transistor is designed to be used in a wide range of digital and switching applications, offering a built-in biasing resistor to simplify circuit design and provide a streamlined solution for the end-user.

Key Features:

  • Integrated Bias Resistor: The PDTC124EK includes a built-in bias resistor that helps to reduce component count and simplify circuit layout, enhancing reliability and speeding up the design process.
  • Low Current: With a maximum collector current of 100 mA, this transistor is optimized for low current applications, making it ideal for portable and power-sensitive devices.
  • High Gain: It has a high current gain (hFE) bandwidth product, ensuring efficient performance even in high-speed switching applications.
  • Reduced Power Loss: The device is characterized by low VCEsat, which minimizes power loss and improves efficiency, particularly in low voltage applications.
  • Robust Performance: The PDTC124EK is designed for robust performance and is capable of withstanding challenging environmental conditions, making it suitable for industrial and automotive applications.
  • Surface-Mount Package: Its SOT23 package is not only space-saving but also compatible with automated assembly processes, reducing manufacturing time and costs.

Applications:

The versatility of the NXP PDTC124EK allows it to be used in a broad array of applications. It’s commonly implemented in digital logic circuits, actuator drives, and as an interface between microcontrollers and other digital systems. Its reliability and efficiency make it a go-to component for designers in the consumer electronics, automotive, and industrial sectors, among others.

Technical Specifications:

Parameter Value
Package SOT23 (TO-236AB)
Transistor Polarity NPN
Collector-Emitter Voltage VCEO 50 V
Collector Current (IC) 100 mA
Power Dissipation (PD) 250 mW
DC Current Gain (hFE) Minimum 30 at IC = 5 mA, VCE = 5 V
Operating Temperature Range -55°C to +150°C

You May Also Be Interested in

Rohm Semiconductor
PNP -100MA -50V DIGITAL TRANSIST / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 50V SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0162
Rohm Semiconductor
NPN 100MA 50V DIGITAL TRANSISTOR
Lowest to $0.0388
Nexperia USA Inc.
TRANS PREBIAS NPN 0.425W / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 225 MHz 320 mW Surface Mount TO-236AB
Lowest to $0.0415
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A VESM / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 150 mW Surface Mount VESM
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT23-3
Lowest to $0.2911
Nexperia USA Inc.
TRANS PREBIAS NPN 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 200 mW Surface Mount SOT-323
Lowest to $0.0338
Panasonic
TRANS PREBIAS PNP 200MW MINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount MINI3-G3-B
Lowest to $0.0815
Toshiba Semiconductor and Storage
AUTO AEC-Q TR PNP BRT, Q1BSR=4.7 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0766 $57.8330
1,840+ $0.0628 $115.5520
2,850+ $0.0609 $173.5650
3,925+ $0.0589 $231.1825
5,075+ $0.0570 $289.2750
6,790+ $0.0511 $346.9690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess