The NXP PDTC143EU is a cutting-edge transistor that combines high performance with exceptional reliability, making it an ideal choice for a wide range of electronic applications. This product is a testament to NXP's commitment to providing innovative semiconductor solutions that meet the evolving needs of the tech industry.
Product Specifications
- Type: NPN pre-biased Resistor-Equipped Transistor (RET)
- Package: SOT-323 (SC-70), a small surface-mounted package that is perfect for space-constrained applications.
- Configuration: Single
- Collector-Emitter Voltage (Vceo): 50V
- Collector Current (Ic): 100mA
- Power Dissipation (Pd): 250mW
- DC Current Gain (hFE): Minimum 100 at 5V/5mA
- Resistor Ratios: R1/R2 = 47 kΩ/47 kΩ, providing a balanced biasing for stable operation.
- Operating Temperature Range: -55°C to +150°C
Key Features
The PDTC143EU transistor is designed to offer several key benefits:
- Pre-Biased Configuration: Simplifies circuit design by integrating the bias resistors, which reduces component count and saves on PCB space.
- High Efficiency: With its optimized gain and low saturation voltage, this transistor is highly efficient in amplifying current.
- Robust Performance: Capable of withstanding harsh conditions with its wide operating temperature range.
- Flexibility: Suitable for use in various applications, including switching and amplification in consumer electronics, automotive, and industrial systems.
Applications
The versatility of the NXP PDTC143EU makes it an excellent choice for a multitude of applications:
- Digital logic inputs
- LED drivers
- Power management
- Signal processing
- Other switching applications
Whether you are designing a complex automotive control system or a simple consumer electronic device, the NXP PDTC143EU offers the performance and reliability you need in a compact, efficient package.