EN
  • EN
  • DE

TPS79301MDBVREP

Part No TPS79301MDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name TPS79301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-22525-2-NDR, -296-22525-1-NDR, V62/03634-09XE, 296-22525-2, -V62/03634-09XE-NDR, 296-22525-1, -V62/03634-09XE, 296-22525-1-NDR, 296-22525-6, 296-22525-6-NDR, -296-22525-1-ND, -296-22525-1, -TPS79301MDBVREP-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900994-TPS79301MDBVREP
Ultra Librarian 3D Model Ultra Librarian TPS79301MDBVREP CAD Model

Description

The TPS79301MDBVREP is a high-performance, single-output, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fast transient response and high-accuracy voltage regulation. This advanced LDO is part of Texas Instruments' reliability-enhanced product (REP) series, which ensures enhanced product reliability and performance in demanding applications.

Key Features

  • Output Voltage: The TPS79301MDBVREP provides a fixed output voltage of 1.0V, which is ideal for powering sensitive analog and RF circuitry.
  • High Accuracy: This LDO offers excellent regulation with a high accuracy of ±0.5% over temperature, line, and load variations, ensuring stable operation under varying conditions.
  • Low Dropout: It features a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage, thus saving power and prolonging battery life in portable applications.
  • High PSRR: With a high power supply rejection ratio (PSRR), the TPS79301MDBVREP effectively filters out supply noise, delivering a clean voltage supply to sensitive components.
  • Fast Transient Response: The device is optimized for a fast transient response, which is critical for maintaining voltage stability during rapid changes in load current.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the application from damage due to overheating and excessive current conditions.

Applications

The TPS79301MDBVREP is suitable for a wide range of applications, including but not limited to:

  • RF and analog circuits
  • Portable and battery-powered devices
  • Medical equipment
  • Automotive systems
  • Industrial instrumentation

Package and Availability

This LDO comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its extended temperature range and robust design make the TPS79301MDBVREP an excellent choice for systems where reliability is paramount. For detailed specifications, application notes, and ordering information, please refer to the Texas Instruments official website or contact your local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1306 $53.6978
30+ $3.3892 $101.6760
46+ $3.2833 $151.0318
63+ $3.1774 $200.1762
82+ $3.0715 $251.8630
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess