EN
  • EN
  • DE

TPS70618DBVT

Part No TPS70618DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A 5SOT23 / LDO Regulator Pos 1.8V 0.15A Medical 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 1.8V
Output Current 150mA
Operating Supply Current 2.55μA ~ 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 798137-TPS70618DBVT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS706
Introduction Date October 28, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS70618DBVT CAD Model

Description

Product Overview: TPS70618DBVT

The TPS70618DBVT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and efficient power supply. This component is ideal for a variety of applications that require precise voltage regulation and a high degree of reliability.

Key Features:

  • Output Voltage: The TPS70618DBVT provides a fixed output voltage of 1.8V, which is suitable for powering sensitive electronic circuits that require a stable voltage source.
  • High Accuracy: This LDO regulator offers excellent load and line regulation, ensuring that the output voltage remains constant even under varying input voltages and load conditions.
  • Low Dropout: The low dropout feature enables the regulator to continue providing a stable output voltage even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Current Capacity: With an output current capacity of up to 1A, the TPS70618DBVT can meet the needs of a wide range of power-hungry devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the overall system from damage due to overheating.
  • Small Form Factor: Housed in a compact SOT-23-5 package, the TPS70618DBVT is designed for space-constrained applications.

Applications:

The TPS70618DBVT is versatile enough to be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Consumer electronics
  • Medical equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPS70618DBVT is no exception. It is manufactured using the company's advanced technology to ensure high performance and durability. Whether you are designing a new product or looking to improve an existing one, the TPS70618DBVT offers a reliable solution for your power regulation needs.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7750 $50.3750
160+ $0.6359 $101.7440
245+ $0.6161 $150.9445
340+ $0.5962 $202.7080
435+ $0.5763 $250.6905
585+ $0.5167 $302.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess