EN
  • EN
  • DE

PDTC143TM

Part No PDTC143TM
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 4.7 kOHM, R2 = open
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236696-PDTC143TM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC143TM CAD Model

Description

The PDTC143TM from NXP Semiconductors is a high-quality NPN Resistor-Equipped Transistor (RET) designed to simplify circuit design by integrating the bias resistor network within a single package. This innovative component is part of NXP's broad portfolio of RETs that offer a compact, reliable, and efficient solution for various digital and analog applications.

Key Features

  • Built-in Bias Resistors: This RET includes a built-in bias resistor network, which reduces component count and simplifies circuit layout, leading to a more straightforward design process and a reduction in board space requirements.
  • Surface-Mount Package: The PDTC143TM is available in a small SOT-416 (SC-75) surface-mount package, which is ideal for space-constrained applications.
  • High Performance: It offers excellent performance with a maximum continuous collector current of 100 mA and a collector-emitter voltage of 50 V, making it suitable for driving loads or as a switch in various electronic circuits.
  • Energy Efficiency: The device is designed for low power consumption, contributing to energy-efficient end products.
  • Wide Application Range: Suitable for use in logic level translation, signal processing, and other general-purpose switching applications.

Applications

The PDTC143TM is versatile and can be implemented in numerous applications, including but not limited to:

  • Automotive systems
  • Power management circuits
  • Control systems
  • Telecommunication devices
  • Portable electronics
  • Computer peripherals

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 50 V
Collector Current (IC) 100 mA
Package Type SOT-416 (SC-75)

The PDTC143TM is a testament to NXP's commitment to providing innovative and practical solutions for today's electronic design challenges. It exemplifies the integration of functionality and efficiency, making it an excellent choice for designers looking to optimize their circuit designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0614 $50.0410
1,985+ $0.0504 $100.0440
3,070+ $0.0489 $150.1230
4,230+ $0.0473 $200.0790
5,475+ $0.0457 $250.2075
7,320+ $0.0410 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,900 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess