EN
  • EN
  • DE

PDTC143TT

Part No PDTC143TT
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor / Trans Digital BJT NPN 50V 100mA Automotive 3-Pin TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236697-PDTC143TT
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date May 29, 1998
Country of Origin Malaysia, China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PDTC143TT CAD Model

Description

The NXP PDTC143TT is a cutting-edge bipolar digital transistor that combines a resistor-equipped transistor with a bias resistor to make a small-signal transistor that is both robust and versatile. This product is part of NXP's Resistor-Equipped Transistors (RETs) series, designed to simplify circuit design and reduce component count in digital applications.

Key Features

  • Integrated Bias Resistor: The PDTC143TT features an integrated 4.7kΩ base resistor and a 47kΩ resistor from base to emitter. This integration helps to stabilize operation by providing a fixed biasing scheme, which simplifies the design and reduces the need for external components.
  • High Performance: With its high current gain and low voltage operation, this transistor is optimized for low-power switching and amplification tasks, making it an excellent choice for portable and power-sensitive applications.
  • Small Package: The device comes in a small SOT23 (TO-236AB) surface-mount package, which is ideal for space-constrained applications. Its compact size allows for high-density mounting and is suitable for automated assembly processes.
  • Wide Operating Temperature Range: The PDTC143TT operates effectively across a broad temperature range, from -55°C to +150°C, ensuring reliability and performance stability under varying environmental conditions.

Applications

The NXP PDTC143TT is suitable for a wide range of applications, including:

  • Switching loads in portable devices
  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing

Quality and Reliability

NXP is known for its commitment to quality, and the PDTC143TT is no exception. It is manufactured to meet high standards for reliability and performance, ensuring that it can be used in both commercial and industrial applications with confidence.

Environmental Compliance

The NXP PDTC143TT is RoHS compliant and free from environmentally harmful substances. It is designed with green manufacturing processes in mind, reflecting NXP's dedication to environmental sustainability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,060+ $0.0243 $50.0580
5,000+ $0.0200 $100.0000
7,775+ $0.0193 $150.0575
10,700+ $0.0187 $200.0900
13,815+ $0.0181 $250.0515
18,520+ $0.0162 $300.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,900 pieces
MOQ: 2060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess