EN
  • EN
  • DE

PDTC144EM

Part No PDTC144EM
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 47 k ohm, R2 = 47 k ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236709-PDTC144EM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC144EM CAD Model

Description

NXP PDTC144EM Product Overview

The NXP PDTC144EM is a cutting-edge NPN Resistor-Equipped Transistor (RET) that serves as a compact and efficient solution for a wide range of switching and amplification applications. This product is designed to simplify circuit design by integrating the transistor and bias resistors into a single SOT-416 (SC-75) surface-mounted package, which not only saves space but also reduces component count and assembly costs.

Key Features

  • Built-in Bias Resistors: The PDTC144EM comes with a 47 kΩ base resistor and a 47 kΩ series resistor, allowing for easy implementation into circuits without the need for external resistors.
  • Small Package: The compact SOT-416 (SC-75) package is ideal for space-constrained applications, making it perfect for modern electronic devices where space is at a premium.
  • High Performance: With its fast switching capability and low saturation voltage, this RET is optimized for low-power consumption and high efficiency, making it suitable for battery-operated devices.
  • Wide Operating Range: The PDTC144EM can operate within a wide range of temperatures, from -55°C to +150°C, ensuring reliability across various environmental conditions.

Applications

The versatility of the NXP PDTC144EM allows it to be used in an array of applications, including but not limited to:

  • Logic level translators
  • Driver circuits
  • Power management
  • Control systems
  • Signal processing

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PDTC144EM is no exception. It is manufactured under stringent conditions to ensure high performance and durability for the end-user. The device also complies with the rigorous automotive industry standards, making it a reliable choice for automotive applications as well.

Conclusion

In summary, the NXP PDTC144EM is an excellent choice for designers looking for an integrated resistor-equipped transistor solution. Its compact size, integrated resistors, and high-performance characteristics make it an indispensable component for a wide range of electronic circuits. Whether for consumer electronics, automotive, or industrial applications, the PDTC144EM delivers both efficiency and reliability.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1745 $50.6050
700+ $0.1432 $100.2400
1,085+ $0.1388 $150.5980
1,490+ $0.1343 $200.1070
1,930+ $0.1298 $250.5140
2,580+ $0.1164 $300.3120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess