EN
  • EN
  • DE

PDTC323TK

Part No PDTC323TK
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Resistor - Base (R1) (Ohms) 2.2k
Typical Gain (hFE) (Min) 100 @ 50mA, 5V
Max Vce (sat) 80mV @ 2.5mA, 50mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 061376-PDTC323TK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC323TK CAD Model

Description

The NXP PDTC323TK is a high-performance bipolar transistor that is designed to meet the needs of a wide range of electronic applications. This versatile component is part of NXP's renowned semiconductor product line, known for its reliability and efficiency.

Key Features:

  • Type: NPN/PNP Resistor-Equipped Transistor (RET)
  • Package: SOT416 (SC-75) surface-mounted package for compact design
  • Configuration: Triple Resistor-Equipped Transistor
  • Max Collector-Emitter Voltage (V<sub>CEO): 50V for robust performance in various circuits
  • Collector Current (I<sub>C): Up to 100 mA, suitable for a range of switching applications
  • Integrated Resistors: Base-emitter resistor and base resistor included, simplifying circuit design
  • Power Dissipation (P<sub>D): Capable of dissipating up to 250 mW, ensuring stable operation under load
  • Transition Frequency (f<sub>T): High-frequency operation with a typical value of 250 MHz

Applications:

The PDTC323TK is suitable for a broad spectrum of applications, including but not limited to:

  • Switching and amplification in digital and analog circuits
  • Driver stages in audio and signal processing
  • Control systems and automation
  • Power management in portable and battery-operated devices
  • Interface and level shifting circuits

Product Advantages:

The NXP PDTC323TK offers several advantages for designers and engineers. The integrated resistors allow for a reduction in component count, which simplifies the PCB layout and can lead to a more reliable end product. The small SOT416 package is ideal for space-constrained applications, while the high transition frequency supports applications that require fast switching. The 50V maximum collector-emitter voltage and 100 mA collector current make this transistor a versatile choice for a wide range of electronic designs.

Quality and Support:

NXP is committed to delivering high-quality components. The PDTC323TK is manufactured to stringent quality standards, ensuring consistent performance and durability. Additionally, NXP provides comprehensive technical support and documentation, making it easier for engineers to integrate this transistor into their designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 22PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 533 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess