The PDZ33B080533V is a high-performance semiconductor device produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This component is designed to meet the rigorous demands of modern electronic circuits, providing a robust solution for various applications.
Key Features
- Voltage Regulation: The PDZ33B080533V is a precision Zener diode designed to offer excellent voltage regulation capabilities. It ensures a stable voltage supply, which is crucial for sensitive electronic components that require consistent operating conditions.
- Power Handling: With its ability to handle a significant amount of power, this device is suitable for high-demand applications. It can dissipate heat efficiently, maintaining performance even under challenging conditions.
- Durability: NXP's commitment to quality is evident in the PDZ33B080533V's construction. It is built to withstand the test of time, ensuring long-term reliability and reducing the need for frequent replacements.
- Compact Form Factor: The device comes in a small package, making it an ideal choice for compact electronic designs. Its size allows for greater flexibility in PCB layout and helps conserve space in densely packed circuits.
Applications
The versatility of the PDZ33B080533V makes it suitable for a wide range of applications. It is commonly used in:
- Power supply circuits
- Consumer electronics
- Automotive systems
- Telecommunication equipment
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Nominal Zener Voltage |
8.5V |
| Power Dissipation |
Check datasheet for details |
| Package Type |
SOD-323 |
| Operating Temperature Range |
-55°C to +150°C |
For detailed specifications and operational parameters, refer to the official NXP datasheet for the PDZ33B080533V.
Overall, the PDZ33B080533V from NXP is an exceptional choice for designers and engineers looking for a reliable voltage regulation solution. Its combination of performance, durability, and compactness makes it a valuable component in any electronic system.