Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 10mA, 5V
Max Vce (sat) 100mV @ 250μA, 5mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 209816-PEMD10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEMD10 CAD Model

Description

The NXP PEMD10 is a high-performance, dual PNP transistor encapsulated in a small Surface-Mounted Device (SMD) package, designed to offer a compact solution for a wide range of applications. This product is part of NXP's portfolio of low VCEsat (BISS) transistors, which are known for their low collector-emitter saturation voltage, making them ideal for use in low-voltage and battery-powered circuits.

Key Features

  • Low VCEsat: The PEMD10 features a very low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during switching and conduction.
  • Dual PNP Transistors: This device integrates two PNP transistors in a single package, allowing for high-density PCB designs and reduced component count.
  • High Current Capability: With a continuous collector current rating of up to 100 mA, the PEMD10 can handle significant current for its size, suitable for a range of driving applications.
  • High Collector-Emitter Breakdown Voltage: A breakdown voltage of 50 V provides a good safety margin for various electronic designs.
  • Small 6-Pin Package: The SOT363 package is space-efficient, making it an excellent choice for space-constrained applications.

Applications

The versatility of the NXP PEMD10 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Switching circuits
  • Amplifier stages
  • Signal processing
  • Power management
  • Interfacing and driver circuits

Reliability and Performance

NXP's commitment to quality ensures that the PEMD10 meets the highest standards of reliability and performance. The device is characterized by its robustness and longevity, making it a reliable choice for both industrial and consumer applications.

Environmental Compliance

The PEMD10 complies with various environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment. This compliance underscores NXP's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Lowest to $0.0245
ECAD model for BCR185S E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0187
ECAD model for BCR135
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR148 E6327
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR169S E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR119 E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.2231
ECAD model for BCR135 E6327
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PNH6327XTSA1
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR129
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.5485
ECAD model for BCR119SH6327

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1278 $50.4810
955+ $0.1049 $100.1795
1,480+ $0.1016 $150.3680
2,035+ $0.0983 $200.0405
2,635+ $0.0950 $250.3250
3,525+ $0.0852 $300.3300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 395 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention