EN
  • EN
  • DE

PEMD12

Part No PEMD12
Manufacturer NXP / Nexperia
Description NPN/PNP resistor-equipped transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236942-PEMD12
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PEMD12 CAD Model

Description

The PEMD12 is a high-performance, dual NPN/PNP resistor-equipped transistor (RET) family product from NXP Semiconductors, designed to provide a compact and efficient solution for digital applications. This innovative component integrates two transistors and their bias resistors into a single SOT666 package, which significantly reduces the PCB space required and simplifies circuit design.

Key Features

  • Integrated Resistors: Each transistor is equipped with built-in bias resistors. This feature simplifies circuit design by minimizing the number of external components required, leading to reduced system complexity and enhanced reliability.
  • Dual Configuration: The PEMD12 combines both an NPN and a PNP transistor, offering versatility in various circuit configurations such as inverters, interface circuits, and driver circuits.
  • Small Footprint: The compact SOT666 package is ideal for space-constrained applications, enabling high-density mounting and contributing to the miniaturization of end products.
  • High Performance: With fast switching speeds and low saturation voltages, the PEMD12 is optimized for high-speed signal processing and power management in digital systems.

Applications

The versatility of the PEMD12 makes it suitable for a wide range of applications. It is particularly useful in:

  • Logic level shifting circuits
  • LED drivers
  • Interface and driver circuits for microcontrollers
  • General-purpose switching applications

Technical Specifications

The PEMD12 offers the following technical specifications:

  • Collector-emitter voltage (Vceo) for both transistors: 50V
  • Collector current (Ic) for both transistors: 100mA
  • Resistor ratios for the NPN and PNP transistors are precisely matched to facilitate consistent performance.

In summary, the NXP PEMD12 is a highly integrated RET that provides designers with a practical solution for reducing component count while maintaining high performance in digital switching applications. Its small size, integrated resistors, and dual-transistor configuration make it an excellent choice for modern electronic designs that require efficiency and space-saving characteristics.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,104 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess