Products specifications

Manufacturer NXP
Win Source Part Number 1236943-PEMD16
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMD16 CAD Model

Description

The NXP PEMD16 is a state-of-the-art, low VCEsat (collector-emitter saturation voltage) Breakthrough In Small Signal (BISS) transistor, designed to deliver high efficiency and performance for a wide range of applications. This innovative component combines the low input capacitance and high switching speeds of a standard MOSFET with the robustness and low saturation voltage of a bipolar transistor.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PEMD16 boasts a very low collector-emitter saturation voltage, which significantly reduces power loss and improves overall efficiency, making it ideal for power management applications.
  • High Collector Current Capability: With a high collector current capacity, this transistor can handle significant currents, offering better performance in power-intensive applications.
  • Fast Switching Speed: The device's fast switching speed ensures minimal transition losses and is perfect for high-frequency switching applications.
  • Reduction of Component Count: The integration of two transistors in one package allows for a reduction in the number of components required in a circuit, simplifying design and saving space.
  • Dual PNP Transistors: The PEMD16 contains two PNP transistors, providing a matched pair for applications requiring closely matched transistor parameters.

Applications

The NXP PEMD16 is versatile and can be used in a variety of applications. Its characteristics make it particularly suitable for:

  • Switching regulators and DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control circuits
  • LED drivers
  • Charge pumps

Technical Specifications

This transistor offers a maximum collector-emitter voltage (VCEO) of 15V, a collector current of up to 100mA, and a low collector-emitter saturation voltage, which varies depending on the collector current but typically remains below 0.3V. Its compact SOT-363 package ensures minimal footprint on PCBs.

The NXP PEMD16 is an excellent choice for designers looking for a reliable, high-performance low VCEsat transistor that can enhance the efficiency and reduce the size of their electronic circuits.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5201 $52.0100
235+ $0.4267 $100.2745
365+ $0.4134 $150.8910
500+ $0.4000 $200.0000
650+ $0.3867 $251.3550
870+ $0.3467 $301.6290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention