Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 50 @ 10mA, 5V
Max Vce (sat) 100mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 042094-PEMD18
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMD18 CAD Model

Description

The NXP PEMD18 is a state-of-the-art, high-efficiency dual PNP transistor designed to meet the needs of modern compact electronic applications. This product is a testament to NXP's commitment to providing innovative semiconductor solutions that enhance the performance and efficiency of electronic devices.

Key Features:

  • Low V<sub>CEsat: The PEMD18 boasts a low collector-emitter saturation voltage, which minimizes power loss and improves overall energy efficiency during operation.
  • Dual PNP Transistors: The integration of two PNP transistors in one package allows for a reduction in board space and simplifies the circuit design process.
  • High Current Capability: With a high maximum continuous collector current, the PEMD18 is capable of handling significant power levels, making it suitable for a wide range of applications.
  • Surface-Mount Package: The product comes in a small, leadless surface-mount package, which is ideal for space-constrained applications and enables easy integration into automated manufacturing processes.

Applications:

The versatile nature of the NXP PEMD18 allows it to be used in various applications, including but not limited to:

  • Switching circuits
  • Power management systems
  • Signal processing
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Technical Specifications:

Some of the technical specifications of the PEMD18 include a collector-emitter voltage (V<sub>CEO) of -50V, a collector current (I<sub>C) of -100mA, and a power dissipation (P<sub>D) of 250mW. The device also features high collector current gain (h<sub>FE), ensuring reliable operation even in high gain applications.

Quality and Reliability:

NXP is known for its rigorous quality control and the PEMD18 is no exception. This product is built to the highest standards, ensuring long-term reliability and performance in even the most demanding environments.

For detailed product specifications, application notes, and support resources, please refer to the official NXP datasheets and product documentation available on the NXP website.

You May Also Be Interested in

Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Lowest to $0.0245
ECAD model for BCR185S E6327
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR169
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PNH6327XTSA1
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
Lowest to $0.7011
ECAD model for EMH11FHAT2R
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR169SH6327XTSA1
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR135S E6327
Infineon Technologies
Trans Digital BJT NPN 50V 100mA Automotive 6-Pin SOT-363 T/R
Lowest to $0.6223
ECAD model for BCR119SE6393
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0685
ECAD model for BCR116S
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.5485
ECAD model for BCR119SH6327

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0725 $64.8875
2,175+ $0.0595 $129.4125
3,335+ $0.0582 $194.0970
4,655+ $0.0557 $259.2835
5,955+ $0.0543 $323.3565
7,895+ $0.0492 $388.4340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,500 pieces
MOQ: 895 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention