Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 10mA, 5V
Max Vce (sat) 100mV @ 250μA, 5mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 209817-PEMD13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PEMD13 CAD Model

Description

The PEMD13 is a high-performance, dual PNP transistor manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This transistor is designed to deliver efficient and robust performance for a wide range of electronic applications. Its dual PNP configuration makes it ideal for applications that require matched transistor pairs, providing consistent performance and simplifying circuit design.

Key Features

  • Transistor Type: Dual PNP, which offers a convenient solution for designs requiring matched pair configurations.
  • Package: The PEMD13 comes in a small SOT-363 package, which is well-suited for space-constrained applications.
  • Low V<sub>CEsat: It features a low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during switching.
  • High Collector Current: Capable of handling a high collector current, making it suitable for higher power applications.
  • High Current Gain Bandwidth Product: This ensures good amplification characteristics for analog signals, making it suitable for audio applications and signal processing.

Applications

The PEMD13 is versatile and can be used in various applications, including but not limited to:

  • Power management circuits
  • Switching circuits
  • Signal amplification
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality and reliable components. The PEMD13 is built to meet stringent industry standards, ensuring performance and durability for the lifetime of your product. With its robust design and NXP's reputation for quality, the PEMD13 is an excellent choice for designers looking to enhance their electronic solutions.

Environmental Compliance

The PEMD13 is manufactured with environmental consciousness in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain harmful materials and is suitable for use in various global markets.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS DUAL PNP SOT26
Lowest to $0.0958
ECAD model for DDA123JK-7-F
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR148SE6327
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0515
ECAD model for DCX144EUQ-7-F
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PN E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.5485
ECAD model for BCR119SH6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR119 E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR129
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PN H6327
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
Lowest to $0.7011
ECAD model for EMH11FHAT2R

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.1035 $64.6875
1,520+ $0.0853 $129.6560
2,345+ $0.0828 $194.1660
3,230+ $0.0802 $259.0460
4,170+ $0.0776 $323.5920
5,560+ $0.0699 $388.6440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 115,600 pieces
MOQ: 625 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention