Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 061419-PEMD14
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PEMD14 CAD Model

Description

The NXP PEMD14 is a high-performance, dual PNP transistor housed in a small SOT-23 plastic surface-mounted device (SMD) package. This innovative component is designed to cater to a wide array of applications, particularly in the realm of digital and analog switching. Its compact form factor makes it an ideal choice for space-constrained environments where efficiency and reliability are paramount.

Key Features

  • Transistor Type: The PEMD14 features dual PNP transistors, allowing for efficient current amplification and switching in various circuits.
  • Package: Comes in a SOT-23 package, known for its minimal footprint and suitability for high-volume, automated assembly lines.
  • Current Capacity: It has a collector current capability of up to 100 mA, making it suitable for moderate power applications.
  • Voltage Ratings: The device supports a collector-base voltage (VCBO) of -50V and a collector-emitter voltage (VCEO) of -50V, ensuring stable operation under a range of conditions.
  • Power Dissipation: With a total power dissipation of 200 mW, the PEMD14 can handle a fair amount of power for its size, contributing to its overall efficiency.
  • High Gain Bandwidth Product: A transition frequency (fT) of 100 MHz for high-speed switching applications.

Applications

The NXP PEMD14 is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • Pre-amplification stages in audio equipment
  • Signal processing circuits where low noise is required
  • Power management modules
  • Switching loads in computer peripherals
  • Driver stages in high-fidelity amplifiers

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PEMD14 is no exception. This component is manufactured to meet the stringent requirements of the industry, ensuring long-term reliability for products that incorporate this transistor. Whether for consumer electronics, industrial applications, or cutting-edge technology, the PEMD14 from NXP is an excellent choice for designers looking for a robust dual PNP transistor solution.

You May Also Be Interested in

Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR119 E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR129
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0685
ECAD model for BCR116S
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR198 E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.5485
ECAD model for BCR119SH6327
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Lowest to $0.1340
ECAD model for BCR185 E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR135S E6327
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
Lowest to $0.7011
ECAD model for EMH11FHAT2R
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0187
ECAD model for BCR135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0544 $56.0320
2,510+ $0.0447 $112.1970
3,880+ $0.0433 $168.0040
5,350+ $0.0419 $224.1650
6,910+ $0.0405 $279.8550
9,260+ $0.0363 $336.1380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 1030 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention