Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 209820-PEMD19
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMD19 CAD Model

Description

Product Overview: NXP PEMD19

The NXP PEMD19 is a high-performance, dual PNP transistor encapsulated in a small Surface-Mounted Device (SMD) package. This product is designed to cater to a wide range of applications, from switching to amplification in complex electronic circuits. The compact form factor of the PEMD19 makes it an excellent choice for space-constrained applications, while its dual-transistor configuration allows for greater flexibility in circuit design.

Key Features

  • Dual PNP Transistors: The integrated pair of PNP transistors enables the design of compact circuit layouts, reducing the overall component count and simplifying the assembly process.
  • Low V<sub>CEsat: The PEMD19 boasts a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Collector Current: With a high collector current capacity, this product can handle significant loads, making it suitable for power management applications.
  • Surface-Mount Package: The SOT-363 package is designed for automated assembly processes, ensuring high reliability and a reduction in manufacturing costs.

Applications

The versatility of the NXP PEMD19 allows it to be used in a variety of electronic circuits. Common applications include:

  • Power management modules
  • DC-DC converters
  • Signal processing
  • Motor control circuits
  • Audio amplifiers
  • LED driving solutions

Technical Specifications

Parameter Value Configuration Dual PNP Package SOT-363 Collector-Emitter Voltage (V<sub>CEO) 50 V Collector Current (I<sub>C) 100 mA Collector-Emitter Saturation Voltage (V<sub>CEsat) Low

In conclusion, the NXP PEMD19 is a robust, efficient, and versatile component that offers designers the performance and reliability expected from a leading semiconductor manufacturer. Whether for industrial, automotive, or consumer electronics, the PEMD19 is an excellent choice for advanced electronic designs.

You May Also Be Interested in

Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR129
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Lowest to $0.1340
ECAD model for BCR185 E6327
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PN H6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR148 E6327
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR198 E6327
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
Lowest to $0.7011
ECAD model for EMH11FHAT2R
Diodes Incorporated
TRANS PREBIAS DUAL PNP SOT26
Lowest to $0.0958
ECAD model for DDA123JK-7-F
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0661
ECAD model for BCR133 E6327
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR185

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2496 $68.7280
130+ $1.0258 $133.3540
200+ $0.9934 $198.6800
270+ $0.9612 $259.5240
350+ $0.9300 $325.5000
470+ $0.8331 $391.5570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,630 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention