Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 209819-PEMD17
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMD17 CAD Model

Description

PEMD17 - NXP High-Efficiency MOSFET

The PEMD17 is a state-of-the-art, dual N-channel enhancement mode Field-Effect Transistor (FET) produced by NXP Semiconductors. Designed for high-speed switching applications, this product is a testament to NXP's commitment to providing innovative and energy-efficient solutions to the electronics industry.

Key Features

  • Low On-Resistance: The PEMD17 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuit operation.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET minimizes switching losses, making it ideal for high-frequency applications such as power supplies and DC-DC converters.
  • Dual N-Channel Configuration: The dual N-channel setup enables the device to handle more current and power, providing a compact solution for applications requiring two separate N-channel MOSFETs.
  • Small Package Size: The PEMD17 is available in a small SOT-23 package, which is perfect for space-constrained applications without compromising on performance.
  • Low Threshold Voltage: With a low gate threshold voltage, the PEMD17 ensures low-voltage operation, which is crucial for battery-powered and portable devices.

Applications

The versatility of the PEMD17 allows it to be used in a wide array of applications. It is particularly suited for:

  • Power management circuits
  • DC-DC converters
  • Battery powered devices
  • Load switches
  • Motor control systems

Technical Specifications

The PEMD17 offers robust electrical characteristics that cater to demanding applications:

  • Drain-Source Voltage (V<sub>DS): 30 V
  • Continuous Drain Current (I<sub>D): 3.1 A
  • Power Dissipation (P<sub>D): 1.25 W
  • Operating Temperature Range: -55°C to 150°C

As a product of NXP Semiconductors, a leader in the semiconductor industry, the PEMD17 is backed by rigorous testing and quality assurance, ensuring reliability and performance for critical applications. With its combination of efficiency, speed, and compact form factor, the PEMD17 is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.2231
ECAD model for BCR135 E6327
ON Semiconductor
TRANS PREBIAS NPN/PNP 50V SOT563
Need more? Email Us
ECAD model for EMD4DXV6T5G
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Lowest to $0.0608
ECAD model for BCR183
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR129SH6327XTSA1
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR169
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0515
ECAD model for DCX144EUQ-7-F
Diodes Incorporated
TRANS PREBIAS DUAL PNP SOT26
Lowest to $0.0958
ECAD model for DDA123JK-7-F
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Lowest to $0.0245
ECAD model for BCR185S E6327
Rohm Semiconductor
TRANS PREBIAS DUAL PNP EMT5
Need more? Email Us
ECAD model for EMA8T2R

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3984 $69.9200
115+ $1.1474 $131.9510
175+ $1.1125 $194.6875
245+ $1.0763 $263.6935
315+ $1.0400 $327.6000
420+ $0.9327 $391.7340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention