EN
  • EN
  • DE

PEMG3005AEA

Part No PEMG3005AEA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084559-PEMG3005AEA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEMG3005AEA CAD Model

Description

Product Overview: PEMG3005AEA from NXP

The PEMG3005AEA is a state-of-the-art semiconductor device designed and manufactured by NXP Semiconductors, a global leader in automotive and industrial electronics. This product is part of NXP's extensive portfolio of energy-efficient power management solutions, catering to a wide range of applications in the electronics industry.

Key Features

  • High Efficiency: The PEMG3005AEA boasts exceptional conversion efficiency, which is crucial for minimizing energy loss in power-sensitive applications. This efficiency makes it an ideal choice for battery-operated devices where power conservation is paramount.
  • Compact Design: With its small form factor, the PEMG3005AEA is perfect for space-constrained applications. Its compact size allows for more flexible PCB layout and can enable the design of smaller and more streamlined electronic products.
  • Robust Performance: Engineered to withstand harsh operating conditions, the PEMG3005AEA delivers reliable performance over a wide temperature range. This durability ensures that devices continue to function optimally even in challenging environments.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the PEMG3005AEA offers improved functionality and performance compared to previous generations. This advancement helps designers to create more sophisticated and feature-rich products.

Applications

The versatility of the PEMG3005AEA allows it to be used across various applications, including:

  • Automotive systems
  • Industrial control units
  • Portable and wearable electronics
  • Medical devices
  • Telecommunications equipment

Technical Specifications

The PEMG3005AEA is built with precision engineering to meet the rigorous demands of modern electronic devices. Below are some of the technical specifications:

  • Input Voltage Range: 3V to 12V
  • Output Voltage Range: 1.2V to 5V
  • Maximum Output Current: 2A
  • Operating Temperature Range: -40°C to 105°C
  • Package Type: TSSOP-16

In conclusion, the PEMG3005AEA from NXP is a top-tier power management component that offers designers the efficiency, compactness, and robustness needed for today's innovative electronic products. With its broad application scope and cutting-edge technology, it is a compelling choice for engineers looking to push the boundaries of what's possible in electronics design.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess