PEMG3005CT,215 - NXP Power Dual N-Channel MOSFET
The PEMG3005CT,215 is a high-performance, dual N-Channel MOSFET module designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This power MOSFET is engineered to deliver efficient power management and conversion for a wide range of applications, including but not limited to, power supplies, motor control, and automotive systems.
Key Features:
- Low On-State Resistance: The PEMG3005CT,215 boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
- High-Speed Switching: Designed for fast switching applications, this MOSFET module provides users with high-speed performance, which is essential for minimizing switching losses and improving response times in power conversion systems.
- Dual N-Channel Configuration: The integration of two N-Channel MOSFETs within a single package allows for compact designs and simplified circuit layouts, making it ideal for space-constrained applications.
- High Thermal Performance: With an excellent thermal management design, the PEMG3005CT,215 ensures reliable operation even under high temperature conditions, thereby extending the life of the product and the systems in which it is used.
Applications:
The versatility of the PEMG3005CT,215 makes it suitable for a diverse range of applications, including:
- DC/DC converters
- Power management systems
- Motor drives and controllers
- Automotive electronics
- Switching regulators
- Power inverters
Product Specifications:
Parameter
Value
Package
SOT-457 (TSOP6)
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
5.3A
Power Dissipation (P<sub>D)
1.25W
R<sub>DS(on)
70 mΩ
Configuration
Dual N-Channel
The PEMG3005CT,215 from NXP is a testament to the company's commitment to providing innovative and reliable semiconductor solutions that meet the evolving needs of modern electronic systems. Its combination of efficiency, performance, and thermal reliability makes it an excellent choice for designers looking to optimize their power management applications.