EN
  • EN
  • DE

PEMI2STD/HT,115

Part No PEMI2STD/HT,115
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description DATA LINE FILTER / RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 45Ohms, C = 23pF (Total) SOT-665
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP USA Inc.
Series PEMI2STD
Package Bulk
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 45
Values R = 45Ohms, C = 23pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case SOT-665
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.024" (0.60mm)
Standard Package 4,000
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1346635-PEMI2STD/HT,115
Ultra Librarian 3D Model Ultra Librarian PEMI2STD/HT,115 CAD Model

Description

The PEMI2STD/HT,115 is a cutting-edge EMI filtering device designed by NXP Semiconductors, tailored to provide superior electromagnetic interference (EMI) suppression in a compact package. This product is specifically engineered to meet the stringent requirements of high-temperature environments, making it an ideal choice for automotive and industrial applications where reliability and performance are critical under extreme conditions.

Key Features

  • High-Temperature Tolerance: The PEMI2STD/HT,115 is designed to withstand temperatures up to 115°C, ensuring consistent performance in harsh thermal conditions.
  • Integrated ESD Protection: With built-in electrostatic discharge (ESD) protection, this device safeguards sensitive circuitry from the damaging effects of ESD events.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for space-saving PCB design, making it suitable for compact electronic assemblies.
  • Low Insertion Loss: It features a low insertion loss, which ensures minimal signal attenuation, maintaining signal integrity across a wide frequency range.
  • Optimized for High-Speed Interfaces: This EMI filter is optimized for use with high-speed data lines, providing effective noise suppression without compromising data throughput.

Applications

The versatility of the PEMI2STD/HT,115 makes it a perfect fit for a variety of applications, including but not limited to:

  • Automotive electronics, such as infotainment systems and onboard diagnostics
  • Industrial control systems that require robust EMI protection
  • Portable consumer electronics where space and thermal performance are crucial
  • Telecommunications infrastructure, including base stations and networking equipment

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and reliability, and the PEMI2STD/HT,115 is no exception. Manufactured using state-of-the-art processes and subjected to rigorous testing, this product is assured to meet the highest standards of performance and durability.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess